NEN-EN 4593

Aerospace series - Paints and varnishes - Determination of solar absorptance

active, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 10
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the method of test for determining the solar absorptance of paints and varnishes. The test procedure determines the amount of energy reflected by the material in the range of wavelengths at which there is energy from the sun hitting the Earth's surface, and with the aid of a standard solar spectrum it allows a calculation to determine the solar absorptance which can then be used to determine the efficiency of solar heat reflecting paints. The procedure is applicable to products intended for use in aerospace applications.

Document History

NEN-EN 4593
July 1, 2011
Aerospace series - Paints and varnishes - Determination of solar absorptance
This European Standard specifies the method of test for determining the solar absorptance of paints and varnishes. The test procedure determines the amount of energy reflected by the material in the...
Advertisement