NEN-EN 50106-2-35

Standard sheet: Additional routine tests for instantaneous water heaters within the scope of EN 60335-2-35

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 4
ICS Code (Home economics in general): 97.020
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

The tests detailed in this standard are carried out by the manufacturer and apply to products within the scope of EN 60335-1 and EN 60967. These tests intended to reveal a variation during the manufacture of appliances which could impair safety. They do not impair the properties and the reliability of the appliance and are to be carried out on each appliance. They are normally carried out on the complete appliance after assembly but the manufacturer may perform the tests as an appropriate stage during production, provided later manufacturing operations would not affect the results.

Document History

NEN-EN 50106-2-35
April 1, 1996
Standard sheet: Additional routine tests for instantaneous water heaters within the scope of EN 60335-2-35
The tests detailed in this standard are carried out by the manufacturer and apply to products within the scope of EN 60335-1 and EN 60967. These tests intended to reveal a variation during the...
Advertisement