NEN-EN 50411-3-3
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-3: Singlemode optical fibre fusion splice protectors
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode fusion splice protector need to meet in order for it to be categorised as an EN standard product. Although in this document the product is qualified for EN 60793-2-50 type B1.1 and B1.3 singlemode fibres it may also be suitable for fusion splice protection of multimode fibre with 125 μm diameter glass cladding and other singlemode fibres with 125 μm diameter glass cladding at other wavelengths.
Document History