NEN-EN 50377-14-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category Con multimode fibre
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled singe-mode patch cord must meet in order for it to be categorised as an EN product.
Document History
October 1, 2021
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 singlemode B-652 ou B-657 fibre for Category C according to EN 61753-1
Product definition
This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical...
July 1, 2019
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
Product definition
This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical...
August 1, 2018
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753
Product definition
This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
June 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled...
November 1, 2010
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled...
NEN-EN 50377-14-1
November 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category Con multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled singe-mode patch cord must meet in order for it to be...