NEN-EN 559
Gas welding equipment - Rubber hoses for welding, cutting and allied processes
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for rubber hoses, including twin hoses and fluxed and fluxed fuel gas hoses for welding, cutting and allied processess. The term 'allied processes' means, in particular, heating, brazing and metallization. This standard specifies requirements for rubber hoses for normal duty up to 2 MPa (20 bar) and light duty [limited to hoses for maximum operating pressure up to 1 MPa (10 bar) and with nominal bore less than or equal to 6,3 mm].
Document History