NEN-EN 674

Glass in building - Determination of thermal transmittance (U value) - Guarded hot plate method

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 13
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies a measurement method to determine the thermal transmittance of glazing with flat and parallel surfaces. Structured surfaces, e.g. patterned glass, can be considered to be flat. This standard applies to multiple glazing with outer panes which are not transparent to far infrared radiation, which is the case for soda lime glass products (called hereafter soda lime glass), borosilicate glass and glass ceramics. Internal elements may be far infrared transparent.

Document History

June 1, 2011
Glass in building - Determination of thermal transmittance (U value) - Guarded hot plate method
This European Standard specifies a measurement method to determine the thermal transmittance of glazing with flat and parallel surfaces. Structured surfaces, e.g. patterned glass, can be considered...
November 1, 2010
Glass in building - Determination of thermal transmittance (U value) - Guarded hot plate method
This European Standard specifies a measurement method to determine the thermal transmittance of glazing with flat and parallel surfaces. Structured surfaces, e.g. patterned glass, can be considered...
NEN-EN 674
December 1, 1997
Glass in building - Determination of thermal transmittance (U value) - Guarded hot plate method
This European Standard specifies a measurement method to determine the thermal transmittance of glazing with flat and parallel surfaces. Structured surfaces, e.g. patterned glass, can be considered...
March 1, 1992
Measuring procedures for the determination of the thermal transmittance (U value) of multiple glazing (guarded hot plate method)
This European Standard specifies a measurement method to determine the thermal transmittance of glazing with flat and parallel surfaces. Structured surfaces, e.g. patterned glass, can be considered...
Advertisement