NEN-EN 54-31+A1

Fire detection and fire alarm systems - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 110
ICS Code (Fire protection): 13.220.20
scope:

NEN-EN 54-31+A1:specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011), incorporating in one mechanical enclosure at least one optical or ionization smoke sensor and at least one carbon monoxide (CO) sensor and optionally one or more heat sensors, utilizing the combination of the detected phenomena. This European Standard covers only modes of operation, where at least the signals of both smoke and carbon monoxide sensors are continuously evaluated. Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors, which are having special characteristics suitable for the detection of specific fire risks are not covered by this European Standard. The performance requirements for any additional functions are beyond the scope of this standard (e.g. additional features or enhanced functionality for which this European Standard does not define a test or assessment method).

Document History

NEN-EN 54-31+A1
May 1, 2016
Fire detection and fire alarm systems - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors
NEN-EN 54-31+A1:specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection and fire alarm systems installed in and around...
August 1, 2015
Fire detection and fire alarm systems - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors
A description is not available for this item.
January 1, 2015
Fire detection and fire alarm system - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors
NEN-EN 54-31 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection and fire alarm systems installed in and around...
April 1, 2012
Fire detection and fire alarm system - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors
NEN-EN 54-31 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection and fire alarm systems installed in and around...
Advertisement