NEN-EN 761

Plastics piping systems - Glass-reinforced thermosetting plastics pipes (GRP) - Determination of the creep factor under dry conditions

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 15
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies a method for determining the dry creep factor of glass-reinforced plastics pipes. It is applicable to pipes with an initial specific ring stiffness of not less than 630 N/m², when determined by the method specified in the referring standard.

Document History

July 1, 2017
Plastics piping systems - Glass-reinforced thermosetting plastics pipes - Determination of the creep factor under dry conditions
A description is not available for this item.
NEN-EN 761
November 1, 1994
Plastics piping systems - Glass-reinforced thermosetting plastics pipes (GRP) - Determination of the creep factor under dry conditions
This Standard specifies a method for determining the dry creep factor of glass-reinforced plastics pipes. It is applicable to pipes with an initial specific ring stiffness of not less than 630 N/m²,...
Advertisement