NEN-EN 754-7

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 18
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 8 mm to 300 mm (other than round tube, see Figure 2) supplied in straight lengths. This standard only applies to tube produced by the seamless die/mandrel method of extrusion (and then cold drawn to the final dimensions required). The temper designations used in this part are according to EN 515. This document applies to cold drawn, seamless tube for general engineering applications. This document does not apply to: - cold drawn tube produced by the porthole/bridge method (EN 754-8), - tubes delivered in coils (EN 13958), - coiled tubes cut to length (EN 13958).

Document History

June 1, 2016
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
NEN-EN 754-7 specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
October 1, 2015
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
NEN-EN 754-7 specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
NEN-EN 754-7
April 1, 2008
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
November 1, 2006
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
March 1, 1999
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn seamless tubes with an outside diameter (CD) from 3 mm to 350 mm (round tube) or with a cross section...
January 1, 1999
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn seamless tubes with an outside diameter (CD) from 3 mm to 350 mm (round tube) or with a cross section...
August 1, 1995
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn seamless tubes with an outside diameter (CD) from 3 mm to 350 mm (round tube) or with a cross section...
Advertisement