NEN-EN-IEC 60269-4-1

Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 46
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The following supplementary requirements apply to fuse-links having bolted connections whose dimensions comply with the requirements given in figures 1 (A) to 3 (A) of this section. Their rated voltages and currents are as follows: - 230 V a.c. up to 900 A; - 690 V a.c. up to 710 A.

Document History

NEN-EN-IEC 60269-4-1
June 1, 2002
Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links
The following supplementary requirements apply to fuse-links having bolted connections whose dimensions comply with the requirements given in figures 1 (A) to 3 (A) of this section. Their rated...
Advertisement