NEN-EN-IEC 60318-1

Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 36
ICS Code (Electroacoustics): 17.140.50
scope:

Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied to the ear without acoustical leakage.

Document History

January 1, 2010
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
This part of IEC 60318 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without...
NEN-EN-IEC 60318-1
September 1, 1998
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied...
Advertisement