NEN-EN-IEC 60318-5

Electroacoustics - Simulators of human head and ear - Part 5: 2 cm3 coupler for the measurement of hearing aids and earphones coupled to the ear by means of ear inserts

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 44
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 describes an acoustic coupler for loading an earphone or hearing aid with a specified acoustic impedance when determining its physical performance characteristics, in the frequency range 125 Hz to 8 kHz. It is suitable for air conduction hearing aids and earphones, coupled to the ear by means of ear inserts e.g. ear moulds or similar devices. The sound pressure developed by an earphone is not, in general, the same in the coupler as in a person's ear. However, it can be used as a simple and ready means for the exchange of specifications and of physical data on hearing aids and for the calibration of specified insert earphones used in audiometry.

Document History

NEN-EN-IEC 60318-5
October 1, 2006
Electroacoustics - Simulators of human head and ear - Part 5: 2 cm3 coupler for the measurement of hearing aids and earphones coupled to the ear by means of ear inserts
This part of IEC 60318 describes an acoustic coupler for loading an earphone or hearing aid with a specified acoustic impedance when determining its physical performance characteristics, in the...

References

Advertisement