NEN-EN-IEC 60335-2-105
Household and similar electrical appliances - Safety - Part 2-105: Particular requirements for multifunctional shower cabinets
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Body care equipment): | 97.170 |
scope:
This International Standard deals with the safety of electric multifunctional shower cabinets for household and similar purposes, their rated voltage being not more than 250 V for singlephase appliances and 480 V for other appliances. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in hotels, fitness centres and similar locations, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - the use of appliances by young children or infirm persons without supervision; - playing with the appliance by young children.
Document History