NEN-EN-IEC 60358-3

Coupling capacitors and capacitor dividers - Part 3: AC or DC coupling capacitors for harmonic-filters applications

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 42
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
scope:

This part of IEC 60358 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a tuning device for harmonic-filters applications.

Document History

NEN-EN-IEC 60358-3
April 1, 2014
Coupling capacitors and capacitor dividers - Part 3: AC or DC coupling capacitors for harmonic-filters applications
This part of IEC 60358 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1000 V, connected line to ground with the low voltage terminal either permanently earthed or...
Advertisement