NEN-EN-IEC 60519-9

Safety in electroheat installations - Part 9: Particular requirements for high-frequency dielectric heating installations

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 42
ICS Code (Electric furnaces): 25.180.10
scope:

This part of IEC 60519 is applicable to industrial high-frequency dielectric heating installations for the purpose of thermal applications such as melting, drying, welding, insect extermination and gluing of partially or non-conductive materials such as plastics, wood, rubber, textiles, glass, ceramic, paper, bamboo, foodstuffs, etc. in both normal and protective atmospheres, using for example inert gases or vacuum. This standard relates to high-frequency dielectric heating installations with nominal frequency in the range from 1 MHz to 300 MHz with rated useful output power greater than 50 W. The voltage band according to IEC 60519-1 relates to the mains supply voltage. In some circuits of the dielectric heating installation, the d.c., a.c. or radio-frequency voltages can have greater values (e.g. in the generator due to a built-in transformer).

Document History

NEN-EN-IEC 60519-9
March 1, 2006
Safety in electroheat installations - Part 9: Particular requirements for high-frequency dielectric heating installations
This part of IEC 60519 is applicable to industrial high-frequency dielectric heating installations for the purpose of thermal applications such as melting, drying, welding, insect extermination and...
Advertisement