NEN-EN-IEC 60454-3-8/C11

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Woven fabric tapes with pressure-sensitive adhesive based on glass, cellulose acetate alone or combined with viscose fibre

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 4
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

NEN-EN-IEC 60454-3-8/C11
January 1, 2007
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Woven fabric tapes with pressure-sensitive adhesive based on glass, cellulose acetate alone or combined with viscose fibre
A description is not available for this item.
April 1, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Woven fabric tapes with pressure-sensitive adhesive based on glass, cellulose acetate alone or combined with viscose fibre
This sheet of IEC 60454-3 contains the requirements for - glass fabric tapes with pressure-sensitive adhesive, - cellulose acetate woven fabric tapes with rubber thermosetting adhesive, - combined...
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Glass fabric with pressure-sensitive adhesive
Contains the requirements for pressure-sensitive adhesive tapes made with glass fabric. Materials which conform to this specification meet established levels of performance. However, the selection of...
Advertisement