NEN-EN-IEC 60684-3-214
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This standard gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1 and with thick and medium wall. This sleeving has been found suitable at temperatures up to 135 °C. - Type A: Medium wall - internal diameter of up to 180,0 mm. - Type B: Thick wall - internal diameter of up to 160,0 mm. These sleevings are normally supplied in black. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items are in compliance with this standard if they comply with the property requirements listed in Tables 3, 4, 5 and 6 except for dimensions and mass. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History