NEN-EN-IEC 60666

Detection and determination of specified additives in mineral insulating oils

active, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: active
Page Count: 44
ICS Code (Insulating oils): 29.040.10
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

The methods described in this International Standard concern the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to assess whether or not a mineral insulating oil contains an additive as specified by the supplier. The determination methods are used for the quantitative determination of additives known to be present or previously detected by the appropriate detection method.

Document History

NEN-EN-IEC 60666
July 1, 2010
Detection and determination of specified additives in mineral insulating oils
The methods described in this International Standard concern the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to...
Advertisement