NEN-EN-IEC 60684-3-409
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 409: Glass textile sleeving with polyurethane (PUR)-based coating
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives the requirements for E-type glass sleeving in a braided construction with a continuous polyurethane (PUR)-based coating with a thermal index of 155.
Document History
NEN-EN-IEC 60684-3-409
September 1, 1999
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 409: Glass textile sleeving with polyurethane (PUR)-based coating
Gives the requirements for E-type glass sleeving in a braided construction with a continuous polyurethane (PUR)-based coating with a thermal index of 155.