NEN-EN-IEC 60832-2

Live working - Insulating sticks and attachable devices - Part 2: Attachable devices

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 72
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This part of IEC 60832 gives the essential requirements for devices that can be attached onto and removed from the fitting of the insulating sticks for live working, for use on a.c. electrical installations. Part 1 of IEC 60832 covers insulating sticks. In this part of the standard, the term "device" is used for "attachable device", unless otherwise specified. Products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use.

Document History

NEN-EN-IEC 60832-2
April 1, 2010
Live working - Insulating sticks and attachable devices - Part 2: Attachable devices
This part of IEC 60832 gives the essential requirements for devices that can be attached onto and removed from the fitting of the insulating sticks for live working, for use on a.c. electrical...
Advertisement