NEN-EN-IEC 60835-3-13

Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurements on satellite earth stations - Section 13: VSAT systems

active, Most Current
Organization: NEN
Publication Date: 1 March 1999
Status: active
Page Count: 52
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

Deals with the methods of measurement applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network (many VSATs controlled by the hub earth station) and in the point-to-point network.

Document History

NEN-EN-IEC 60835-3-13
March 1, 1999
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurements on satellite earth stations - Section 13: VSAT systems
Deals with the methods of measurement applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network (many VSATs controlled by the hub earth station) and...
Advertisement