NEN-EN-IEC 61069-5

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 81
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 61069-5 specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2, - defines basic categorization of dependability properties, - describes the factors that influence dependability and which need to be taken into account when evaluating dependability, and - provides guidance in selecting techniques from a set of options (with references) for evaluating the dependability.

Document History

NEN-EN-IEC 61069-5
October 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability
NEN-EN-IEC 61069-5 specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2, -...

References

Advertisement