NEN-EN-IEC 61000-4-20

Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 86
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include open structures (for example, striplines and electromagnetic pulse simulators) and closed structures (for example, TEM cells). These structures can be further classified as one-, two-, or multi-port TEM waveguides. The frequency range depends on the specific testing requirements and the specific TEM waveguide type. The object of this standard is to describe - TEM waveguide characteristics, including typical frequency ranges and EUT-size limitations; - TEM waveguide validation methods for EMC tests; - the EUT (i.e. EUT cabinet and cabling) definition; - test set-ups, procedures, and requirements for radiated emission testing in TEM waveguides and - test set-ups, procedures, and requirements for radiated immunity testing in TEM waveguides.

Document History

April 1, 2022
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 focuses on emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include...
NEN-EN-IEC 61000-4-20
November 1, 2010
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include...
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
A description is not available for this item.
June 1, 2003
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
Relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example, striplines...
Advertisement