NEN-EN-IEC 61249-2-13

Materials for printed boards and other interconnection structures - Part 2-13: Sectional specification set for reinforced base materials clad and unclad - Cyanate ester non-woven aramid laminate of defined flammability, copper clad

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 44
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of cyanate ester non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.

Document History

NEN-EN-IEC 61249-2-13
May 1, 1999
Materials for printed boards and other interconnection structures - Part 2-13: Sectional specification set for reinforced base materials clad and unclad - Cyanate ester non-woven aramid laminate of defined flammability, copper clad
Gives requirements for properties of cyanate ester non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.
Advertisement