NEN-EN-IEC 61280-2-1

Fibre optic communication subsystem basic test procedures - Part 2-1: Test procedures for digital systems - Receiver sensitivity and overload measurement

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 36
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Specifies a test procedure applicable to digital fibre optic communication systems. One object of this test procedure is to measure the minimum and maximum optical powers required and allowed at the input of a single-mode fibre optic system receiver connector to operate at specified BERs. Another object is to verify that the quaranteed error performance is obtained at the minimum and the maximum optical input powers specified by the terminal equipment manufacturer.

Document History

June 1, 2010
Fibre optic communication subsystem test procedures - Part 2-1: Digital systems - Receiver sensitivity and overload measurement
This part of IEC 61280 describes the test procedures applicable to digital fibre optic communication and data systems. The object of this test procedure is to measure the minimum and maximum optical...
NEN-EN-IEC 61280-2-1
May 1, 1999
Fibre optic communication subsystem basic test procedures - Part 2-1: Test procedures for digital systems - Receiver sensitivity and overload measurement
Specifies a test procedure applicable to digital fibre optic communication systems. One object of this test procedure is to measure the minimum and maximum optical powers required and allowed at the...
Advertisement