NEN-EN-IEC 61515

Mineral insulated metal-sheathed thermocouple cables and thermocouples

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 67
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

NEN-EN-IEC 61515 establishes the requirements for simplex, duplex and triplex mineral-insulated metal-sheathed thermocouple cables and thermocouples, which are intended for use in general industrial applications. The abbreviation MIMS (for "mineral-insulated metal-sheathed") will be used hereafter. It covers thermocouple cables and thermocouples with only base-metal conductors of Types T, J, E, K and N. The specifications in this standard apply to new thermocouple cables and thermocouple units as delivered to the user. They do not apply to the product after use. External seals, terminations, connections and other accessories are not within the scope of this International Standard. This standard does not apply to precious metal thermocouple cables and thermocouples. The special requirements for nuclear primary loop applications are dealt with in the other standards.

Document History

NEN-EN-IEC 61515
August 1, 2016
Mineral insulated metal-sheathed thermocouple cables and thermocouples
NEN-EN-IEC 61515 establishes the requirements for simplex, duplex and triplex mineral-insulated metal-sheathed thermocouple cables and thermocouples, which are intended for use in general industrial...

References

Advertisement