NEN-EN-IEC 61058-2-6
Switches for appliances - Part 2-6: Particular requirements for switches used in electric motor-operated hand-held tools, transportable tools and lawn and garden machinery
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Switches): | 29.120.40 |
scope:
This clause of Part 1 is applicable, except as follows: Addition: This standard is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric motor-operated hand-held tools, transportable tools and lawn and garden machinery. This standard is intended for switches with an ambient temperature up to and including 55 °C. Switches tested to IEC 61058-1 are considered to comply with this standard and additional testing is not required provided ratings, loads, and endurance are correct.
Document History