NEN-EN-IEC 61937-10
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 Audio Lossless Coding (ALS) format
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
Document History
NEN-EN-IEC 61937-10
July 1, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 Audio Lossless Coding (ALS) format
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.