NEN-EN-IEC 61338-4-1
Waveguide type dielectric resonators - Part 4-1: Blank detail specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
The detail specification may include information (which is not normally required to be verified by the inspection procedure) such as circuit diagrams, curves, drawings and notes for the clarification of the detail specification.
Document History
NEN-EN-IEC 61338-4-1
August 1, 2006
Waveguide type dielectric resonators - Part 4-1: Blank detail specification
The detail specification may include information (which is not normally required to be verified by the inspection procedure) such as circuit diagrams, curves, drawings and notes for the clarification...