NEN-EN-IEC 62053-31

Electricity metering equipment (a.c.) - Particular requirements - Part 31: Pulse output devices for electromechanical and electronic meters (two wires only)

active, Most Current
Organization: NEN
Publication Date: 1 June 1998
Status: active
Page Count: 52
ICS Code (Electricity supply systems): 91.140.50
scope:

Is applicable to passive, two-wire, externally powered pulse output devices to be used in electricity meters as defined by the relevant standards of technical committee 13 as well as future standards for static VA-hour meters. Such pulse output devices are used to transmit pulses, representing a finite energy quantity, to a receiver.

Document History

NEN-EN-IEC 62053-31
June 1, 1998
Electricity metering equipment (a.c.) - Particular requirements - Part 31: Pulse output devices for electromechanical and electronic meters (two wires only)
Is applicable to passive, two-wire, externally powered pulse output devices to be used in electricity meters as defined by the relevant standards of technical committee 13 as well as future standards...
Advertisement