NEN-EN-IEC 62148-10

Fibre optic active components and devices - Package and interface standards - Part 10: SFF MU duplex 20-pin transceivers

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 42
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Provides the physical interface specifications for the SFF MU duplex 20-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying to this specification both at the printed circuit wiring board and for any panel-mounting requirements are specified.

Document History

NEN-EN-IEC 62148-10
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 10: SFF MU duplex 20-pin transceivers
Provides the physical interface specifications for the SFF MU duplex 20-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...

References

Advertisement