NEN-EN-IEC 61995-2

Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL

active
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 22
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the electrical connection to final circuits rated not more than 16 A, without providing mechanical support for the luminaire.

Document History

March 1, 2017
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
A description is not available for this item.
NEN-EN-IEC 61995-2
May 1, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
Advertisement