NEN-EN-ISO 105-X01

Textiles - Tests for colour fastness - Part X01: Colour fastness to carbonizing: Aluminium chloride

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles in all forms to the manufacuring operation designed to remove vegetable impurities by a treatment at high temperatures and with the cited chemical. The method is mainly applicable to wool and textiles containing wool, particularly those containing also acetate or polyamde fibres. The treated specimen is dried, baked, rinsed and neutralized. The changes in colour after rinsing, neutralizing and drying are assessed with the grey scale.

Document History

NEN-EN-ISO 105-X01
December 1, 1995
Textiles - Tests for colour fastness - Part X01: Colour fastness to carbonizing: Aluminium chloride
Specifies a method for determining the resistance of the colour of textiles in all forms to the manufacuring operation designed to remove vegetable impurities by a treatment at high temperatures and...
Advertisement