NEN-EN-ISO 105-X06

Textiles - Tests for colour fastness - Part X06: Colour fastness to soda boiling

active, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile (textiles of all kinds and in all forms) between specified undyed cloths is rolled around a glass rod and treated with boiling sodium carbonate solution with and without the addition of a reduction inhibitor. The composite specimen is rensed and dried. The change in colour of the specimen and the staining of the undyed cloths are assessed with the grey scales.

Document History

NEN-EN-ISO 105-X06
May 1, 1997
Textiles - Tests for colour fastness - Part X06: Colour fastness to soda boiling
A specimen of the textile (textiles of all kinds and in all forms) between specified undyed cloths is rolled around a glass rod and treated with boiling sodium carbonate solution with and without the...
Advertisement