NEN-EN-ISO 10524-4
Pressure regulators for use with medical gases - Part 4: Low-pressure regulators
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 10524 applies to the types of low-pressure regulators listed in 1.2 and intended to be used with the following medical gases in the treatment, management, diagnostic evaluation and care of patients: - oxygen; - nitrous oxide; - medical air; - helium; - carbon dioxide; - xenon; - specified mixtures of the gases listed above; - air for driving surgical tools; - nitrogen for driving surgical tools; - oxygen-enriched air. The types of low-pressure regulators covered by this part of ISO 10524 are as follows: a) low-pressure regulators intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; b) low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of complying with ISO 7396-1; b) low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; c) low-pressure regulators intended to be connected to terminal units attached to pressure regulators complying with ISO 10524-1 or ISO 10524-3; d) operator-adjustable low-pressure regulators for air or nitrogen for driving surgical tools that are an integral part of a medical gas pipeline system complying with ISO 7396-1.
Document History