NEN-EN-ISO 105-B10
Textiles - Tests for colour fastness - Part B10: Artificial weathering - Exposure to filtered xenon-arc radiation
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a procedure for exposing textiles to artificial weathering in xenon-arc apparatus, including the action of liquid water and water vapour, in order to determine the weather resistance of the colour of textiles. The exposure is carried out in a test chamber with a filtered xenon-arc light source simulating solar spectral irradiance according to CIE 85:1989, Table 4. The method can be used either for determining the colour fastness or the ageing behaviour of the textile under test. The method is also applicable to white (bleached or optically brightened) textiles.
Document History