NEN-EN-ISO 10773

Clay geosynthetic barriers - Determination of permeability to gases

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 22
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard specifies a method for measuring gas flow through a clay geosynthetic barrier. As clay geosynthetic barriers are used to contain gases in long-term applications, this test especially focuses on the steady state of the phenomenon. The test is conducted with nitrogen, e.g. N2 (n = 1,75 × 10-5 Pa·s, ρ = 1,15 kg/m3 at 20 °C). The test method and described apparatus allow the measurement of gas flows in the range 0,1 ml/min to 5 l/min on specimens with moisture contents in the range of 90 % to 130 %.

Document History

NEN-EN-ISO 10773
May 1, 2011
Clay geosynthetic barriers - Determination of permeability to gases
This International Standard specifies a method for measuring gas flow through a clay geosynthetic barrier. As clay geosynthetic barriers are used to contain gases in long-term applications, this test...
October 1, 2009
Geosynthetic clay barriers - Determination of permeability to gases
This International Standard specifies a method for measuring gas flow through a clay geosynthetic barrier. As clay geosynthetic barriers are used to contain gases in long-term applications, this test...
Advertisement