NEN-EN-ISO 11248

Plastics - Thermosetting moulding materials - Evaluation of short-term performance at elevated temperatures

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 14
ICS Code (Thermosetting materials): 83.080.10
scope:

Method for the determination of mechanical, thermal and other properties of thermosetting moulding materials when tested under defined conditions at eleveated temperatures. The method is used for the determination of the relative performance temperature (RPT). Coupled with the long-term property evaluations of polymeric materials, the RPT provides designers and engineers with a more complete picture of the expected performance of materials in use at elevated temperatures.

Document History

NEN-EN-ISO 11248
June 1, 1999
Plastics - Thermosetting moulding materials - Evaluation of short-term performance at elevated temperatures
Method for the determination of mechanical, thermal and other properties of thermosetting moulding materials when tested under defined conditions at eleveated temperatures. The method is used for the...
Advertisement