NEN-EN-ISO 10424-2

Petroleum and natural gas industries - Rotary drilling equipment - Part 2: Threading and gauging of rotary shouldered thread connections

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 114
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges, stipulations on gauging practice, gauge specifications, as well as instruments and methods for inspection of thread connections. These connections are intended primarily for use in drill-string components. Other supplementary specifications can be agreed between interested parties for special tolerance requirements, qualification, testing, inspection and finishing. This part of ISO 10424 is applicable to the following preferred rotary shouldered connection designs: a) number (NC) style; b) regular (REG) style; c) full hole (FH) style. These are traceable to an internationally supported system of gauges and calibration

Document History

NEN-EN-ISO 10424-2
November 1, 2007
Petroleum and natural gas industries - Rotary drilling equipment - Part 2: Threading and gauging of rotary shouldered thread connections
This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges,...
May 1, 2004
Petroleum and natural gas industries - Rotary drilling equipment - Part 2 : Threading and gauging of rotary drilling of rotary shouldered thread connections
This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges,...
Advertisement