NEN-EN-ISO 11439

Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles

active
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 86
ICS Code (Fuel systems): 43.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not cover external loadings that can arise from vehicle collisions, etc. This International Standard covers cylinders of any seamless steel, seamless aluminium alloy or nonmetallic material construction, using any design or method of manufacture suitable for the specified service conditions. This International Standard does not cover cylinders of stainless steel. Although this standard uses 200 bar as a reference working pressure, other working pressures can be used. Cylinders covered by this International Standard are designated Type 1, Type 2, Type 3 and Type 4.

Document History

December 1, 2021
Gas cylinders - High pressure cylinders for the onboard storage of natural gas as a fuel for automotive vehicles
A description is not available for this item.
NEN-EN-ISO 11439
June 1, 2013
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for...
April 1, 2012
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for...
January 1, 2010
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles - Complementary element
This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for...
November 1, 2000
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
Sets out minimum requirements for serially produced light-weight refillable gas cylinders having a water capacity exceeding 20 L but not exceeding 1000 L. The cylinders are intended only for the...
October 1, 1997
High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
Sets out minimum requirements for serially produced light-weight refillable gas cylinders having a water capacity exceeding 20 L but not exceeding 1000 L. The cylinders are intended only for the...
Advertisement