NEN-EN-ISO 120

Plastics - Phenol-formaldehyde mouldings - Determination of free ammonia and ammonium compounds - Colorimetric comparison method

active, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 8
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a colorimetric comparison method for the semi-quantitative determination of the amount of ammonia in phenol-formaldehyde mouldings. The amount of ammonia in a moulded article is of importance when corrosion of metal inserts or contamination of foodstuffs in contact with the article has to be considered.

Document History

NEN-EN-ISO 120
August 1, 1998
Plastics - Phenol-formaldehyde mouldings - Determination of free ammonia and ammonium compounds - Colorimetric comparison method
This International Standard specifies a colorimetric comparison method for the semi-quantitative determination of the amount of ammonia in phenol-formaldehyde mouldings. The amount of ammonia in a...
Advertisement