NEN-EN-ISO 12474
Hexagon socket head cap screws with metric fine pitch thread
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.
Document History
October 1, 2010
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A....
NEN-EN-ISO 12474
July 1, 2009
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A....