NEN-EN-ISO 12782-5

Soil quality - Parameters for geochemical modelling of leaching and speciation of constituents in soils and materials - Part 5: Extraction of humic substances from aqueous samples

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 36
ICS Code (Examination of soils in general): 13.080.05
scope:

This part of ISO 12782 specifies a procedure to determine the concentration of humic substances in aqueous samples. These samples may be obtained as such or as eluates from leaching procedures applied to soil or materials. Materials also include waste as given in the Introduction.

Document History

NEN-EN-ISO 12782-5
June 1, 2012
Soil quality - Parameters for geochemical modelling of leaching and speciation of constituents in soils and materials - Part 5: Extraction of humic substances from aqueous samples
This part of ISO 12782 specifies a procedure to determine the concentration of humic substances in aqueous samples. These samples may be obtained as such or as eluates from leaching procedures...
December 1, 2010
Soil quality - Parameters for geochemical modelling of leaching and specification of constituents in soils and materials - Part 5: Extraction of humic substances from aqueous samples
This part of ISO 12782 specifies a procedure to determine the concentration of humic substances in aqueous samples. These samples may be obtained as such or as eluates from leaching procedures...
Advertisement