NEN-EN-ISO 13297
Small craft - Electrical systems - Alternating current installations
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
scope:
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on small craft of up to 24 m length of hull.
Document History
May 1, 2023
Small craft - Electrical systems - Alternating and direct current installations
A description is not available for this item.
November 1, 2022
Small craft - Electrical systems - Alternating and direct current installations
A description is not available for this item.
May 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
October 1, 2018
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
December 1, 2014
Small craft - Electrical systems - Alternating current installations
NEN-EN-ISO 13297 specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V...
October 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
October 1, 2009
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
January 1, 2001
Small craft - Electrical systems - Alternating current installations
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on...
NEN-EN-ISO 13297
June 1, 1997
Small craft - Electrical systems - Alternating current installations
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on...