NEN-EN-ISO 11963

Plastics - Polycarbonate sheets - Types, dimensions and characteristics

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

Specifies the requirements for flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p'-isopropylidenediphenol)carbonates. The sheets may be coloured or colourless, and they may be transparent, translucent or opaque. The sheets may also have a special weather-protective coating on one or both surfaces. This Standard applies only to thicknesses equal to or greater than 1,5 mm.

Document History

September 1, 2019
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl...
November 1, 2012
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This International Standard specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of...
NEN-EN-ISO 11963
September 1, 1995
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
Specifies the requirements for flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p'-isopropylidenediphenol)carbonates. The sheets...
Advertisement