NEN-EN-ISO 11990-2

Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 2: Tracheal tube cuffs

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 26
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of ISO 11990 specifies a method of testing the continuous wave (cw) resistance of the cuff regions of tracheal tubes designed to resist ignition by a laser. Other components of the system, such as the inflation system and shaft (as defined in ISO 11990-1), are outside the scope of this part of ISO 11990. The specified test method can be used to measure and describe the properties of materials, products or assemblies in response to heat and flame under controlled laboratory conditions. It does not describe or appraise the fire hazard or fire risk of materials, products or assemblies under actual clinical use conditions. However, the results of this test method may be used as an element of a fire risk assessment which takes into account all of the factors that are pertinent to an assessment of the hazard of a particular end use.

Document History

November 1, 2014
Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 2: Tracheal tube cuffs
NEN-EN-ISO 11990-2 specifies a method of testing the continuous wave (cw) resistance of the cuff regions of tracheal tubes designed to resist ignition by a laser. Other components of the system, such...
NEN-EN-ISO 11990-2
July 1, 2010
Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 2: Tracheal tube cuffs
This part of ISO 11990 specifies a method of testing the continuous wave (cw) resistance of the cuff regions of tracheal tubes designed to resist ignition by a laser. Other components of the system,...
October 1, 2008
Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 2: Tracheal tube cuffs
This part of ISO 11990 specifies a method of testing the continuous wave (cw) resistance of the cuff regions of tracheal tubes designed to resist ignition by a laser. Other components of the system,...

References

Advertisement