NEN-EN-ISO 14663-2

Plastics - Ethylene/vinyl alcohol (EVOH) copolymer moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 26
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of EVOH moulding and extrusion materials. Requirements for handling te st material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-EN-ISO 14663-2
April 1, 2006
Plastics - Ethylene/vinyl alcohol (EVOH) copolymer moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of EVOH moulding and extrusion materials. Requirements for handling te st material...

References

Advertisement