NEN-EN-ISO 13383-2

Fine ceramics (advanced ceramics, advanced technical ceramics) - Microstructural characterization - Part 2: Determination of phase volume fraction by evaluation of micrographs

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 27
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-EN- 13383-2 specifies a manual method of making measurements for the determination of the volume fraction of major phases in fine ceramics (advanced ceramics, advanced technical ceramics) using micrographs of polished and etched sections, overlaying a square grid of lines, and counting the number of intersections lying over each phase. The method applies to ceramics with one or more distinct secondary phases, such as found in Al2O3/ZrO2, Si/SiC, or Al2O3/SiCw. If the test material contains discrete pores, these are to be treated as a secondary phase for the purpose of this method, provided that there is no evidence of grain pluck-out during polishing being confused with genuine pores. Some users of this part of ISO 13383 may wish to apply automatic or semiautomatic image analysis to micrographs or directly captured microstructural images. This is currently outside the scope of this part, but some guidelines are given in Annex A.

Document History

NEN-EN-ISO 13383-2
May 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Microstructural characterization - Part 2: Determination of phase volume fraction by evaluation of micrographs
NEN-EN- 13383-2 specifies a manual method of making measurements for the determination of the volume fraction of major phases in fine ceramics (advanced ceramics, advanced technical ceramics) using...

References

Advertisement