NEN-EN-ISO 15620

Welding - Friction welding of metallic materials

active, Most Current
Organization: NEN
Publication Date: 1 September 2000
Status: active
Page Count: 44
ICS Code (Welding processes): 25.160.10
scope:

Specifies requirements for the friction welding of components manufactured from metals. It specifies requirements particular to rotational friction welding related to welding knowledge, quality requirements, welding procedure specification, welding procedure approval and welding personnel. This standard is appropriate where a contract between the parties concerned, an application standard or regulatory requirements requires the demonstration of a manufacturers capability to produce welded construction of a specified quality. It has been prepared in a comprehensive manner to be used as a reference in contracts. The requirements given may be adopted in full or some may be deleted, if not relevant to the construction concerned.

Document History

NEN-EN-ISO 15620
September 1, 2000
Welding - Friction welding of metallic materials
Specifies requirements for the friction welding of components manufactured from metals. It specifies requirements particular to rotational friction welding related to welding knowledge, quality...
May 1, 1997
Welding - Friction welding of metallic materials
Specifies requirements for the friction welding of components manufactured from metals. It specifies requirements particular to rotational friction welding related to welding knowledge, quality...

References

Advertisement