NEN-EN-ISO 16012
Plastics - Determination of linear dimensions of test specimens
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
NEN-EN-ISO 16012 specifies measuring equipment and procedures for the determination of the linear dimensions of rigid plastics test specimens. It is applicable to test specimens described in ISO 20753 but can also be used for other test specimens, and to thicknesses typically in the range 0,4 mm ≤ h ≤ 6,4 mm.
Document History
NEN-EN-ISO 16012
December 1, 2015
Plastics - Determination of linear dimensions of test specimens
NEN-EN-ISO 16012 specifies measuring equipment and procedures for the determination of the linear dimensions of rigid plastics test specimens. It is applicable to test specimens described in ISO...